RF Transceivers - Sub 2.4GHz ISM Band
Parts from RF Transceivers - Sub 2.4GHz ISM Band Category
RF MODULE, TRANSCEIVER, FSK, 868MHZ, MMCX ANT; RF Modulation:-; Data Rate Max:-; Frequency Max:-; Sensitivity dBm:-; Supply Voltage Min:-; Supply Voltage Max:-; Transmit Power:250mW; Module Interface:-; Supply Current:- RoHS Compliant: Yes
MODULE, EASYRADIO, ARDUINO SHIELD; RF Modulation:-; Data Rate Max:115.2Kbps; Frequency Max:915MHz; Sensitivity dBm:-107dBm; Supply Voltage Min:-; Supply Voltage Max:5V; Transmit Power:-; Module Interface:-; Supply Current:35mA; RF RoHS Compliant: Yes
RF MODULE, TRANSCEIVER-TXRX, SX1211, FSK / OOK, 915MHZ, SPI; RF Modulation:FSK, OOK; Data Rate Max:200Kbps; Frequency Max:928MHz; Sensitivity dBm:-105dBm; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Transmit Power:- RoHS Compliant: NA
RF MODULE, TRANSCEIVER, FSK, 868MHZ, 9.6KBPS, DIP; RF Modulation:FSK; Data Rate Max:-; Frequency Max:868MHz; Sensitivity dBm:-117dBm; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Transmit Power:-; Module Interface:UART RoHS Compliant: Yes
MODULE, RF, TRANSCIEVER, 868MHZ; RF Modulation:FSK, OOK; Data Rate Max:40Kbps; Frequency Max:870MHz; Sensitivity dBm:107dBm; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Transmit Power:-; Module Interface:SPI; Supply RoHS Compliant: Yes
RF MODULE, TRANSCEIVER, FSK, ISM BAND, 433MHZ, DIP; RF Modulation:FSK; Data Rate Max:256Kbps; Frequency Max:433MHz; Sensitivity dBm:-109dBm; Supply Voltage Min:2.2V; Supply Voltage Max:3.8V; Transmit Power:-; Module Interface:- RoHS Compliant: Yes
RF MODULE, TRANSCEIVER, FSK, ISM BAND, 868MHZ, DIP; RF Modulation:FSK; Data Rate Max:256Kbps; Frequency Max:868MHz; Sensitivity dBm:-105dBm; Supply Voltage Min:2.2V; Supply Voltage Max:3.8V; Transmit Power:-; Module Interface:- RoHS Compliant: Yes
RF MODULE TRANSCEIVER, FSK / GFSK / OOK, 868MHZ, DIP; RF Modulation:FSK, GFSK, OOK; Data Rate Max:256Kbps; Frequency Max:868MHz; Sensitivity dBm:-121dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Transmit Power:- RoHS Compliant: Yes
RF MODULE, 860-930MHZ, 4.8KBPS, 18.5DBM; RF Modulation:FSK, OOK, LoRa; Data Rate Max:4.8Kbps; Frequency Max:915MHz; Sensitivity dBm:-135.5dBm; Supply Voltage Min:2.2V; Supply Voltage Max:3.6V; Transmit Power:18.5dBm; Module RoHS Compliant: Yes
RF TRANSCEIVERS, 868.2MHZ; RF Modulation:-; Data Rate Max:-; Frequency Max:868.2MHz; Sensitivity dBm:-; Supply Voltage Min:-; Supply Voltage Max:-; Transmit Power:-; Module Interface:USB; Supply Current:-; RF Transceiver RoHS Compliant: Yes
RF TRANSCEIVERS, 600/100BPS, 868MHZ; RF Modulation:GFSK, PSK; Data Rate Max:600bps; Frequency Max:868MHz; Sensitivity dBm:-126dBm; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Transmit Power:-; Module Interface:RS232, Serial, RoHS Compliant: Yes
LORA TRANSCEIVER MOD, 433/868MHZ, 14DBM; RF Modulation:FSK, GFSK, LoRa; Data Rate Max:5.468Kbps; Frequency Max:868MHz; Sensitivity dBm:-148dBm; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Transmit Power:-; Supply Current:38.9mARoHS Compliant: Yes
RF TRANSCEIVER MODULE, 500KBPS, 868MHZ; RF Modulation:FM; Data Rate Max:500Kbps; Frequency Max:868MHz; Sensitivity dBm:-121dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Transmit Power:20dBm; Module Interface:SPI, UART; RoHS Compliant: Yes