Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Modulation / Demodulation Type | - |
---|---|
Frequency RF | 870MHz |
Output Power | 27dBm |
Operating Voltage | 12V |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Radio Modem Arf868 Lr, Int Ant, 7Km | Newark Electronics |
Where can I find additional details, specifications and documents for a ARF7941AA?
Additional datasheets, footprints and schematics for ARF7941AA are listed on our Part Details page. You can also find images and similar parts to ARF7941AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARF7941AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARF7941AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARF7941AA fall under?
The ARF7941AA is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ARF7941AA when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARF7941AA you can contact the distributor directly for product support, shipping queries etc.
Is the ARF7941AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARF7941AA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ARF7941AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARF7941AA often in real-time on the comparison pages.
What if I can't find stock of ARF7941AA?
You can fill out our help required form which you can use to request a quote for ARF7941AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.