RF Receivers - Sub 2.4GHz ISM Band
Parts from RF Receivers - Sub 2.4GHz ISM Band Category
RF MODULE, RECEIVER, SUP-HET, AM, 433MHZ; RF Modulation:-; Data Rate Max:3Kbps; Frequency:433MHz; Sensitivity dBm:-106dBm; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Supply Current:5mA; Supported Devices - RF Receivers:- RoHS Compliant: Yes
RF MOD, RX, FM, 433.92MHZ, 10KBPS; RF Modulation:FM; Data Rate Max:10Kbps; Frequency:433.92MHz; Sensitivity dBm:-108dBm; Supply Voltage Min:2.7V; Supply Voltage Max:16V; Supply Current:10mA; Supported Devices - RF Receivers:-; RF
RF MOD, RX, FM, 434.42MHZ, 10KBPS; RF Modulation:FM; Data Rate Max:10Kbps; Frequency:434.42MHz; Sensitivity dBm:-108dBm; Supply Voltage Min:2.7V; Supply Voltage Max:16V; Supply Current:10mA; Supported Devices - RF Receivers:-; RF
RF MODULE, RX, FM, 868.30MHZ, 10KBPS; RF Modulation:FM; Data Rate Max:10Kbps; Frequency:868.3MHz; Sensitivity dBm:-107dBm; Supply Voltage Min:2.7V; Supply Voltage Max:16V; Supply Current:11mA; Supported Devices - RF Receivers:-; RF
RF MODULE, RX, FM, 869.50MHZ, 10KBPS; RF Modulation:FM; Data Rate Max:10Kbps; Frequency:869.5MHz; Sensitivity dBm:-107dBm; Supply Voltage Min:2.7V; Supply Voltage Max:16V; Supply Current:11mA; Supported Devices - RF Receivers:-; RF
RF MOD, RX, FM, 869.85MHZ, 64KBPS; RF Modulation:FM; Data Rate Max:64Kbps; Frequency:869.85MHz; Sensitivity dBm:-100dBm; Supply Voltage Min:2.7V; Supply Voltage Max:16V; Supply Current:11mA; Supported Devices - RF Receivers:-; RF
RF MOD, RX, FM, 433.92MHZ, INT ANT; RF Modulation:FM; Data Rate Max:64Kbps; Frequency:433MHz; Sensitivity dBm:-101dBm; Supply Voltage Min:2.7V; Supply Voltage Max:16V; Supply Current:10mA; Supported Devices - RF Receivers:-; RF RoHS Compliant: Yes