Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.48
|
No stock
|
Buy Now |
RF Modulation | - |
---|---|
Data Rate Max | - |
Frequency | 315MHz |
Sensitivity dBm | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Supply Current | - |
Supported Devices - RF Receivers | - |
RF Receiver Applications | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Receiver |
RF MODULE, RECEIVER, RFPIC, 315MHZ | Farnell |
Where can I find additional details, specifications and documents for a AC164104?
Additional datasheets, footprints and schematics for AC164104 are listed on our Part Details page. You can also find images and similar parts to AC164104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164104 fall under?
The AC164104 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to AC164104 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164104 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164104 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AC164104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164104 often in real-time on the comparison pages.
What if I can't find stock of AC164104?
You can fill out our help required form which you can use to request a quote for AC164104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.