Status: | Unknown |
---|---|
Series: | GAMMA Series |
RoHS: | Unknown |
Modulation / Demodulation Type | - |
---|---|
Frequency RF | 869.5MHz |
Output Power | 20dBm |
Operating Voltage | 3.3V |
Supply Current | 155mA |
Product Range | GAMMA Series |
SVHC | No SVHC (15-Jan-2019) |
Module: RF | Transfer Multisort Elektronik |
LORA Telemetry / Modem Module 16km 12V | RS |
Rf Telemetry Module, 869.5Mhz, 20Dbm | Newark Electronics |
RF TELEMETRY MODULE, 869.5MHZ, 20DBM | element14 |
Where can I find additional details, specifications and documents for a GAMMA-868R?
Additional datasheets, footprints and schematics for GAMMA-868R are listed on our Part Details page. You can also find images and similar parts to GAMMA-868R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GAMMA-868R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GAMMA-868R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GAMMA-868R fall under?
The GAMMA-868R is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to GAMMA-868R when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GAMMA-868R you can contact the distributor directly for product support, shipping queries etc.
Is the GAMMA-868R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GAMMA-868R have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for GAMMA-868R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GAMMA-868R often in real-time on the comparison pages.
What if I can't find stock of GAMMA-868R?
You can fill out our help required form which you can use to request a quote for GAMMA-868R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.