IGBT Gate Drivers
Parts from IGBT Gate Drivers Category


IGBT DRIVER, HIGH SIDE, SOIC-18; Driver Configuration:High Side; Peak Output Current:2A; Supply Voltage Min:14V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:18Pins; Input Delay:85ns; Output Delay:85ns; Product Range:-RoHS Compliant: Yes



IGBT GATE DRIVER, 2A, SOIC-8, FULL REEL; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:0V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:80ns; Output Delay:120ns; MSL:- RoHS Compliant: Yes

LEVEL SHIFT JUNCTION ISO ROHS COMPLIANT: YES

MOSFET/IGBT DRIVER, INV/NON-INV, SOIC-16; Driver Configuration:Inverting, Non Inverting; Peak Output Current:5A; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:76ns; Output RoHS Compliant: Yes

MOSFET/IGBT DRIVER, INV/NON-INV, WSOIC16; Driver Configuration:Inverting, Non Inverting; Peak Output Current:5A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:76ns; Output RoHS Compliant: Yes

IGBT DRIVER, HIGH SIDE/LOW SIDE, WSOIC16; Driver Configuration:High Side and Low Side; Peak Output Current:6A; Supply Voltage Min:3V; Supply Voltage Max:18V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-;RoHS Compliant: Yes

LEVEL SHIFT JUNCTION ISO ROHS COMPLIANT: YES


HALF BRIDGE GATE DRIVER, 1A, WSOIC20; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:5.5V; Supply Voltage Max:28V; Driver Case Style:SOIC; No. of Pins:20Pins; Input Delay:200ns; Output Delay:200ns RoHS Compliant: Yes

Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:28Pins; Input Delay:675ns; Output Delay:425ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IGBT/MOSFET DRIVER, H-BRIDGE, 6A, SOIC16; Driver Configuration:Half Bridge; Peak Output Current:6A; Supply Voltage Min:6.5V; Supply Voltage Max:25V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-; OperatingRoHS Compliant: Yes

IGBT DRIVER, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:1.3A; Supply Voltage Min:3.3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:300ns; Output Delay:300ns; Operating RoHS Compliant: Yes

IGBT DRIVER, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:1.9A; Supply Voltage Min:3.3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:300ns; Output Delay:300ns; Operating RoHS Compliant: Yes

IGBT DRIVER, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:4A; Supply Voltage Min:3.3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:120ns; Output Delay:125ns; Operating RoHS Compliant: Yes

IGBT DRIVER, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:4A; Supply Voltage Min:3.3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:300ns; Output Delay:300ns; Operating RoHS Compliant: Yes

IGBT DRIVER, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:3.5A; Supply Voltage Min:3.3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:300ns; Output Delay:300ns; Operating RoHS Compliant: Yes

IGBT DRIVER, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:5.2A; Supply Voltage Min:3.3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:300ns; Output Delay:300ns; Operating RoHS Compliant: Yes