Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Inverting Non Inverting |
---|---|
Peak Output Current | 5A |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | 76ns |
Output Delay | 76ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
5.7kVrms, 2.5A/5A single-channel isolated gate driver w/ split output, STO & protection features | Texas Instruments |
Mosfet/Igbt Driver, Inv/Non-Inv, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO5452DWR .?
Additional datasheets, footprints and schematics for ISO5452DWR . are listed on our Part Details page. You can also find images and similar parts to ISO5452DWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO5452DWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO5452DWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO5452DWR . fall under?
The ISO5452DWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO5452DWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO5452DWR . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO5452DWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO5452DWR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO5452DWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO5452DWR . often in real-time on the comparison pages.
What if I can't find stock of ISO5452DWR .?
You can fill out our help required form which you can use to request a quote for ISO5452DWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.