Status: | Unknown |
---|---|
Series: | ICB2FL03G Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.53
|
2,485
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
2,469
in stock
|
Buy Now | |
element14
from US$1.47
|
2,469
in stock
|
Buy Now | |
Farnell
from US$1.46
|
2,469
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now |
Ballast Controller Type | CFL/FL Lamps Controller |
---|---|
Supply Voltage Min | 10.6V |
Supply Voltage Max | 17.5V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 150°C |
Product Range | ICB2FL03G Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Infineon ICB2FL03GXUMA2 | RS |
Fluorescent Ballast Ics Icb2Fl03G | Newark Electronics |
FLUORESCENT BALLAST ICS ICB2FL03G | Farnell |
FL LIGHTING | Future Electronics |
FL Controller 16-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a ICB2FL03GXUMA2?
Additional datasheets, footprints and schematics for ICB2FL03GXUMA2 are listed on our Part Details page. You can also find images and similar parts to ICB2FL03GXUMA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICB2FL03GXUMA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICB2FL03GXUMA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICB2FL03GXUMA2 fall under?
The ICB2FL03GXUMA2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICB2FL03GXUMA2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICB2FL03GXUMA2 you can contact the distributor directly for product support, shipping queries etc.
Is the ICB2FL03GXUMA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICB2FL03GXUMA2 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICB2FL03GXUMA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICB2FL03GXUMA2 often in real-time on the comparison pages.
What if I can't find stock of ICB2FL03GXUMA2?
You can fill out our help required form which you can use to request a quote for ICB2FL03GXUMA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.