Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
9,797
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
9,797
in stock
|
Buy Now | |
element14
from US$1.44
|
9,797
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$1.51
|
-
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
Schukat Electronic
from US$0.97
|
-
|
Buy Now |
Supply Voltage Min | 10.5V |
---|---|
Supply Voltage Max | 16.5V |
Controller IC Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Ballast Controller, -25 To 125Deg C | Newark Electronics |
BALLAST CONTROLLER, -25 TO 125DEG C | element14 |
GATE DRIVER 600V 400mA SOIC 14N | Rutronik |
IR2156 Series 15.6 V Through Hole Half Bridge Drive Ballast Controller - PDIP-14 | Future Electronics |
MOSFET DRVR 600V 0.5A 2-OUT Hi/Lo Side Half Brdg Non-Inv 14-Pin SOIC N T/R | Avnet America |
Ballast Contr./Half-Brdg Dr. 600V SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a IR2156STRPBF?
Additional datasheets, footprints and schematics for IR2156STRPBF are listed on our Part Details page. You can also find images and similar parts to IR2156STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2156STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2156STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2156STRPBF fall under?
The IR2156STRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Ballast Controllers.
Can I view similar or alternative parts?
You can view similar parts to IR2156STRPBF when available in the Ballast Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2156STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2156STRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IR2156STRPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for IR2156STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2156STRPBF often in real-time on the comparison pages.
What if I can't find stock of IR2156STRPBF?
You can fill out our help required form which you can use to request a quote for IR2156STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.