Status: | Unknown |
---|---|
Series: | IR2166 Series |
RoHS: | Unknown |
Ballast Controller Type | PFC and Ballast Controller |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 17V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | IR2166 Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2166 |
Device Type | Ballast Control |
Driver Case Style | DIP |
IC Generic Number | 2166 |
Logic Function Number | 2166 |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -25°C to +125°C |
Output Current | 500mA |
Output Sink Current | 400mA |
Output Sink Current Min | 400mA |
Output Source Current Max | 300mA |
Output Source Current Min | 250mA |
Output Voltage | 625.3V |
Peak Output Current | 400mA |
Supply Current | 10mA |
Supply Voltage Range | 10V to 25V |
Termination Type | Through Hole |
Ic, Ballast Control, 2166, Dip16 | Newark Electronics |
IC, BALLAST CONTROL, 2166, DIP16 | element14 |
Where can I find additional details, specifications and documents for a IR2166PBF?
Additional datasheets, footprints and schematics for IR2166PBF are listed on our Part Details page. You can also find images and similar parts to IR2166PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2166PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2166PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2166PBF fall under?
The IR2166PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2166PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2166PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2166PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2166PBF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for IR2166PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2166PBF often in real-time on the comparison pages.
What if I can't find stock of IR2166PBF?
You can fill out our help required form which you can use to request a quote for IR2166PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.