Status: | Active |
---|---|
Series: | HV823 |
RoHS: | Compliant |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
8,818
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
8,818
in stock
|
Buy Now | |
element14
from US$1.81
|
8,818
in stock
|
Buy Now | |
Microchip Technology
from US$1.59
|
6,455
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.56
|
82
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
-
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
RS Americas
from US$2.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Processed with HVCMOS® technology |
2.0 to 9.5V operating supply voltage |
DC to AC conversion |
180V peak-to-peak typical output voltage |
Large output load capability typically 50nF |
Permits the use of high-resistance elastomeric lamp components |
Adjustable output lamp frequency to control lamp color, lamp life, and power consumption |
Adjustable converter frequency to eliminate harmonics and optimize power consumption |
Enable/disable function |
Low current draw under no load condition |
Type | Single Lamp Driver |
---|---|
Input Voltage Low (V) | 2.0 |
Input Voltage High (V) | 9.5 |
Nominal Output Voltage (V) | ±90 |
Max Switch Resistance (Ω) | 6.0 |
Output Regulation | Yes |
Max Lamp Size per Device (in2) | 23 |
Package | SOIC-8 |
Operating Iq (µA) | 0 |
Frequency(EL, Typical) | 330Hz - 440Hz |
Oja (C/W) | 101 |
VOUT | 180 |
Data Sheets |
---|
HV823 Datasheet - HV EL Lamp Driver |
Application Notes |
---|
AN-H34 - HV823 & HV825 EL Lamp Driver Circuits |
User Guides |
---|
HV823DB1 User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
High Volt El Lamp Driver, 9.5V, Nsoic-8 | Newark Electronics |
HIGH VOLT EL LAMP DRIVER, 9.5V, NSOIC-8 | element14 |
EL LAMP DRIVER | Microchip Technology |
IC: driver | Transfer Multisort Elektronik |
HV823 Series 9.5 V 500 â•¡A 70 kHz High Voltage EL Lamp Driver IC - SOIC-8 | Future Electronics |
EL Lamp DRVR 9.5V 8-Pin SOIC N | Avnet America |
EL LAMP DRIVER8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. HV823LG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV823LG-G?
Additional datasheets, footprints and schematics for HV823LG-G are listed on our Part Details page. You can also find images and similar parts to HV823LG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV823LG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV823LG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV823LG-G fall under?
The HV823LG-G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Ballast Controllers.
Can I view similar or alternative parts?
You can view similar parts to HV823LG-G when available in the Ballast Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV823LG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV823LG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV823LG-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Transfer Multisort Elektronik have stock available or on a lead time for HV823LG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV823LG-G often in real-time on the comparison pages.
What if I can't find stock of HV823LG-G?
You can fill out our help required form which you can use to request a quote for HV823LG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.