Relay Drivers
Parts from Relay Drivers Category
INDUCTIVE LOAD DRIVER 1 CHANNEL 200mA SOT23-3, FULL REEL; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:28V; Driver Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
RELAY DRIVER, QUAD, 36V, PSOIC-10; Output Current:700mA; Supply Voltage Min:10V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
DRIVER, RELAY, SINGLE, 36V, 10-PSO; Output Current:700mA; Supply Voltage Min:10V; Supply Voltage Max:36V; Driver Case Style:PSO; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
INDUCTIVE LOAD DRIVER 1 CHANNEL 200mA SOT23-3, FULL REEL; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:60V; Driver Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IND. & POWER CONV. ROHS COMPLIANT: YES
MI SC74 INDSTR LOAD DRVR ROHS COMPLIANT: YES
RELAY DRIVER, 7CH, TSSOP-16; Output Current:140mA; Supply Voltage Min:-; Supply Voltage Max:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; AutomotiveRoHS Compliant: Yes
INDUCTIVE LOAD DRIVER, AEC-Q101, SC-74-6; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Driver Case Style:SC-74; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
INDUCTIVE LOAD DRIVER, AEC-Q101, SOT-23; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Driver Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
DRIVER, RELAY, 7CH, 5V, 1A, 16TSSOP; Output Current:1A; Supply Voltage Min:3V; Supply Voltage Max:5V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
SOLID STATE RELAY, HIGH SIDE, PENTAWATT-5; Output Current:13A; Supply Voltage Min:7V; Supply Voltage Max:26V; Driver Case Style:Pentawatt; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes
RELAY DRIVER, UNIVERSAL, SOIC-8; Output Current:-; Supply Voltage Min:8.5V; Supply Voltage Max:9.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
RELAY/INDUCTIVE DRIVER 2 CHANNEL 400mA SC74-6; Output Current:400mA; Supply Voltage Min:-; Supply Voltage Max:6V; Driver Case Style:SC-74; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
PERIPHERAL DRIVER, 5V, 400mA, 6-SC-74, FULL REEL; Output Current:400mA; Supply Voltage Min:3V; Supply Voltage Max:6V; Driver Case Style:SC-74; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
RELAY/INDUCTIVE DRIVER 400mA SOT-23-3, FULL REEL; Output Current:400mA; Supply Voltage Min:-; Supply Voltage Max:14V; Driver Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
INDUCTIVE LOAD DRIVER 1 CHANNEL 200mA SOT23-3, FULL REEL; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:28V; Driver Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC, 4 CH RELAY DRIVER, 5.5V, DSO-14; Output Current:340mA; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-;RoHS Compliant: Yes
RELAY DRIVER, -40 TO 85DEG C; Output Current:200mA; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Driver Case Style:TQFN-EP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
RELAY DRIVER, -40 TO 150DEG C; Output Current:290mA; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
RELAY DRIVER, AEC-Q100, 8 CH, SSOP-24; Output Current:600mA; Supply Voltage Min:-; Supply Voltage Max:5V; Driver Case Style:SSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes