Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.73
|
No stock
|
Buy Now | |
Schukat Electronic
from US$4.38
|
12,790
in stock
|
Buy Now | |
Newark Electronics
from US$4.62
|
12,209
in stock
|
Buy Now | |
element14
from US$5.01
|
9,368
in stock
|
Buy Now | |
Farnell
from US$4.76
|
9,368
in stock
|
Buy Now | |
Future Electronics
from US$3.85
|
2,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.50
|
479
in stock
|
Buy Now | |
Micros
from US$5.28
|
40
in stock
|
Buy Now | |
Distrelec
from US$5.53
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
17,900
in stock
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Current | 700mA |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 36V |
Driver Case Style | SOIC |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Device Type | Power |
Operating Temperature Range | -40°C to +125°C |
4xHigh-Side Sw. 36V 0,7A PSO10 | Schukat Electronic |
Relay Driver, Quad, 36V, Psoic-10 | Newark Electronics |
IC, RELAY DRIVER, 4 CH, 45V, SOIC-10 | element14 |
VN330SP-E Series 36 V Quad High Side Smart Power Solid State Relay - PowerSO-10 | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
Quad High Side Solid State Relay, Iout 0.7A, Ron 0.2&ohm | Micros |
ST Driver, 36V, PowerSO, Tube | Distrelec |
Power Switch Hi Side 0.7A 10-Pin(10+2Tab) PowerSO Tube | Avnet Silica |
Power Switch SSR Quad 0.32R PowerSO-10 | RS |
Where can I find additional details, specifications and documents for a VN330SP-E?
Additional datasheets, footprints and schematics for VN330SP-E are listed on our Part Details page. You can also find images and similar parts to VN330SP-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN330SP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN330SP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN330SP-E fall under?
The VN330SP-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VN330SP-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN330SP-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN330SP-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN330SP-E have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VN330SP-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN330SP-E often in real-time on the comparison pages.
What if I can't find stock of VN330SP-E?
You can fill out our help required form which you can use to request a quote for VN330SP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.