Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.87
|
799
in stock
|
Buy Now | |
Schukat Electronic
from US$3.84
|
9,630
in stock
|
Buy Now | |
Future Electronics
from US$3.39
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.62
|
113
in stock
|
Buy Now | |
Micros
from US$4.86
|
20
in stock
|
Buy Now | |
Distrelec
from US$4.87
|
4
in stock
|
Buy Now | |
Avnet Silica
-
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
-
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now | |
element14
from US$4.18
|
-
|
Buy Now | |
Farnell
from US$3.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Current | 700mA |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 36V |
Driver Case Style | SOIC |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 340 |
Device Type | Power |
IC Generic Number | 340 |
Input Delay | 52µs |
Input Voltage Min | 32V |
Logic Function Number | 340 |
Module Configuration | High Side |
No. of Outputs | 4Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.7A |
Output Delay | 34µs |
Output Resistance | 0.2ohm |
Peak Output Current | 700mA |
Supply Voltage Range | 10V to 36V |
Termination Type | Surface Mount Device |
4xHigh-Side Sw. 36V 0,7A PSO10 | Schukat Electronic |
Power Switch SSR Quad 0.2R PowerSO-10 | RS |
VN340SP: 55 V 0.2 Ohm Quad High-Side Smart Power Solid State-Relay - PowerSO-10 | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
Quad High Side Solid State Relay | Micros |
ST Driver, 36V, PowerSO, Tube | Distrelec |
Power Switch Hi Side 0.7A 10-Pin(10+2Tab) PowerSO Tube | Avnet Silica |
Driver, Relay, Single, 36V, 10-Pso | Newark Electronics |
RELAY, SOLID STATE, HIGH SIDE, 340 | element14 |
Where can I find additional details, specifications and documents for a VN340SP-E?
Additional datasheets, footprints and schematics for VN340SP-E are listed on our Part Details page. You can also find images and similar parts to VN340SP-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN340SP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN340SP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN340SP-E fall under?
The VN340SP-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VN340SP-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN340SP-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN340SP-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN340SP-E have stock available?
Authorised distributors including Schukat Electronic, RS, Future Electronics, Transfer Multisort Elektronik and Micros have stock available or on a lead time for VN340SP-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN340SP-E often in real-time on the comparison pages.
What if I can't find stock of VN340SP-E?
You can fill out our help required form which you can use to request a quote for VN340SP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.