Status: | Unknown |
---|---|
Series: | IR2520 Series |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
84
in stock
|
Buy Now | |
Rapid Electronics
from US$2.52
|
699
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
699
in stock
|
Buy Now | |
Schukat Electronic
from US$1.01
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
84
in stock
|
Buy Now | |
element14
from US$1.65
|
84
in stock
|
Buy Now | |
Kruse
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Ballast Controller Type | Adaptive Ballast Controller |
---|---|
Supply Voltage Min | 11.4V |
Supply Voltage Max | 15.4V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | IR2520 Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2520 |
Device Type | MOSFET |
Driver Case Style | DIP |
IC Generic Number | 2520 |
Logic Function Number | 2520 |
Logic IC Function | Half-Bridge Driver |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -25°C to +125°C |
Output Sink Current | 230mA |
Output Sink Current Min | 230mA |
Output Source Current Max | 140mA |
Output Source Current Min | 140mA |
Output Voltage | 625.3V |
Output Voltage Max | 14.3V |
Peak Output Current | 230mA |
Supply Current | 10mA |
Supply Voltage Range | 11.4V to 15.4V |
Termination Type | Through Hole |
Voltage Vcc | 14V |
INFINEON TECH ICS IR2520DPBF | Rapid Electronics |
Ballast Contr./Half-Brdg Dr. 600V DIP8 | Schukat Electronic |
Ballast Controller 600V, 2520, Dip8 | Newark Electronics |
BALLAST CONTROLLER 600V, 2520, DIP8 | element14 |
lectronic Ballast Controller 14V 96kHz 8-Pin PDIP | Kruse |
2x Driver 600V 230mA PDIP8 | Rutronik |
600V BALLAST CONTROLLER IC WITH ADAPTIVE ZERO-VOLTAGE SWITCHING, INTERNAL CREST | Infineon IR2520DPBF | RS Americas |
Ballast Controller 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a IR2520DPBF?
Additional datasheets, footprints and schematics for IR2520DPBF are listed on our Part Details page. You can also find images and similar parts to IR2520DPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2520DPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2520DPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2520DPBF fall under?
The IR2520DPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2520DPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2520DPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2520DPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2520DPBF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for IR2520DPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2520DPBF often in real-time on the comparison pages.
What if I can't find stock of IR2520DPBF?
You can fill out our help required form which you can use to request a quote for IR2520DPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.