Status: | Unknown |
---|---|
Series: | IRS2530 Series |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now |
Ballast Controller Type | Dimming Ballast Controller |
---|---|
Supply Voltage Min | 11.5V |
Supply Voltage Max | 16.6V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | IRS2530 Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Ballast Control |
Driver Case Style | DIP |
Module Configuration | Half Bridge |
Operating Temperature Range | -40°C to +125°C |
Output Sink Current Min | 260mA |
Output Source Current Min | 180mA |
Supply Current | 5mA |
Supply Voltage Range | 12.6V to 15.6V |
Termination Type | Through Hole |
IC, BALLAST CONTRL, DIMMING, 8DIP | Farnell |
Where can I find additional details, specifications and documents for a IRS2530DPBF?
Additional datasheets, footprints and schematics for IRS2530DPBF are listed on our Part Details page. You can also find images and similar parts to IRS2530DPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2530DPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2530DPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2530DPBF fall under?
The IRS2530DPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2530DPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2530DPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2530DPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2530DPBF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IRS2530DPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2530DPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2530DPBF?
You can fill out our help required form which you can use to request a quote for IRS2530DPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.