Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.41
|
5,218
in stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
5,624
in stock
|
Buy Now | |
element14
from US$4.64
|
5,624
in stock
|
Buy Now | |
Rutronik
from US$3.46
|
2,200
in stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
2,200
in stock
|
Buy Now | |
RS
from US$5.00
|
2,079
in stock
|
Buy Now | |
CoreStaff
from US$5.24
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.15
|
30
in stock
|
Buy Now | |
Future Electronics
from US$3.65
|
-
|
Buy Now | |
Avnet America
from US$4.20
|
-
|
Buy Now | |
RS Americas
from US$5.53
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 11.5V |
Supply Voltage Max | 20V |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Input Delay | 440ns |
Output Delay | 440ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2214 |
Device Type | MOSFET |
Module Configuration | Half Bridge |
No. of Outputs | 4Outputs |
Offset Voltage | 1200V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1A |
Output Current + Max | 1500mA |
Output Current - Max | 1000mA |
Output Resistance | 60ohm |
Output Voltage | 1220V |
Output Voltage Max | 20V |
Output Voltage Min | 10.4V |
Power Dissipation Pd | 1.5W |
Supply Voltage Range | 11.5V to 20V |
Termination Type | Surface Mount Device |
Half Bridge Gate Driver, 2A, Ssop-24 | Newark Electronics |
HALF BRIDGE DRIVER, SINGLE, 24SSOP | element14 |
2xHF-Bridge 1200V 2A/3A SSOP24 | Rutronik |
Infineon Gate Driver | RS |
IC: driver | Transfer Multisort Elektronik |
IR2214 Series 600 V 1.5 A 20 V Supply Dual Output Half Bridge Driver - SSOP-24 | Future Electronics |
MOSFET DRVR 1.2KV 3A 2-OUT Hi/Lo Side Half Brdg Non-Inv 24-Pin SSOP Tube | Avnet America |
Driver, Half-Bridge Gate, 1200V, SSOP-24 | Infineon IR2214SSPBF | RS Americas |
Where can I find additional details, specifications and documents for a IR2214SSPBF?
Additional datasheets, footprints and schematics for IR2214SSPBF are listed on our Part Details page. You can also find images and similar parts to IR2214SSPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2214SSPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2214SSPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2214SSPBF fall under?
The IR2214SSPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2214SSPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2214SSPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2214SSPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2214SSPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Chip One Stop have stock available or on a lead time for IR2214SSPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2214SSPBF often in real-time on the comparison pages.
What if I can't find stock of IR2214SSPBF?
You can fill out our help required form which you can use to request a quote for IR2214SSPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.