Status: | Active |
---|---|
Series: | FAN7711 |
RoHS: | Compliant |
Floating Channel Designed for Bootstrap Operation to +600 V |
Low Start-up and Operating Current: 120 µA, 3.2 mA |
Under-Voltage Lockout with 1.8 V of Hysteresis |
Adjustable Run Frequency and Preheat Time |
Internal Active ZVS Control |
Internal Protection Function (Latch Mode) |
Internal Clamping Zener Diode |
High Accuracy Oscillator |
Soft-Start Functionality |
Applications |
---|
Lighting |
End Products |
---|
Fluorescent Lamp |
Description | FAN7711 |
---|---|
Compliance | Pb-free Halide free |
Topology | Half-Bridge |
VI Min (V) | 14.4 VDC |
VI Max (V) | 600 VDC |
VO Max (V) | 15.2 VGATE |
IO Max (mA) | 350/650 - Source/Sink |
fSW Typ (kHz) | 53 |
Package Type | SOIC-8 |
Ballast Control Integrated Circuit SOIC8 | RS |
Ballast Control Ic | Newark Electronics |
Ballast Control IC 8-Pin SOIC N T/R | Avnet America |
DRIVER, MOSFET, BALLAST CNTRL, 8SOP | Farnell |
Where can I find additional details, specifications and documents for a FAN7711MX?
Additional datasheets, footprints and schematics for FAN7711MX are listed on our Part Details page. You can also find images and similar parts to FAN7711MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7711MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7711MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7711MX fall under?
The FAN7711MX is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7711MX when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7711MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7711MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7711MX have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for FAN7711MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7711MX often in real-time on the comparison pages.
What if I can't find stock of FAN7711MX?
You can fill out our help required form which you can use to request a quote for FAN7711MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.