Status: | Unknown |
---|---|
Series: | MAX4990 Series |
RoHS: | Unknown |
Ballast Controller Type | EL Lamp Driver |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | TDFN |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | MAX4990 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Electroluminescent Lamp Driver |
IC Package Type | TDFN |
High-Voltage, ±15kV ESD-Protec | Analog Devices |
Electroluminescent Lamp Driver, 85Deg C | Newark Electronics |
ELECTROLUMINESCENT LAMP DRIVER, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX4990ETD+T?
Additional datasheets, footprints and schematics for MAX4990ETD+T are listed on our Part Details page. You can also find images and similar parts to MAX4990ETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4990ETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4990ETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4990ETD+T fall under?
The MAX4990ETD+T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX4990ETD+T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4990ETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4990ETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4990ETD+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4990ETD+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4990ETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX4990ETD+T?
You can fill out our help required form which you can use to request a quote for MAX4990ETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.