Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
7,496
in stock
|
Buy Now | |
element14
from US$1.25
|
7,528
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
3,420
in stock
|
Buy Now | |
Schukat Electronic
from US$1.29
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
32
in stock
|
Buy Now | |
RS
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
RS Americas
from US$3.71
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 170ns |
Output Delay | 170ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2186 |
Device Type | IGBT MOSFET |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Offset Voltage | 5V |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 620V |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Driver Configuration:High Side and Low Side | element14 |
IC, DRIVER, HALF BRIDGE, 600V | Farnell |
IRS2186 Series 600 V 4 A 20 V Supply Dual High And Low Side Driver - SOIC-8 | Future Electronics |
Low-/High-Side Dr. 600V SO8 | Schukat Electronic |
Mosfet Driver, High/Low-Side, Soic-8 | Newark Electronics |
Infineon Gate Driver IRS2186SPBF | RS |
MOSFET DRVR 600V 4A 2-OUT Hi/Lo Side Non-Inv 8-Pin SOIC Tube | Avnet America |
HIGH AND LOW SIDE DRIVER, 8-LEAD SOIC PACKAGE | Infineon IRS2186SPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRS2186SPBF?
Additional datasheets, footprints and schematics for IRS2186SPBF are listed on our Part Details page. You can also find images and similar parts to IRS2186SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2186SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2186SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2186SPBF fall under?
The IRS2186SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2186SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2186SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2186SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2186SPBF have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Schukat Electronic and Newark Electronics have stock available or on a lead time for IRS2186SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2186SPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2186SPBF?
You can fill out our help required form which you can use to request a quote for IRS2186SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.