Status: | NRND |
---|---|
Series: | VN750-E |
RoHS: | Compliant |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
21,117
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
22,677
in stock
|
Buy Now | |
element14
from US$1.61
|
21,117
in stock
|
Buy Now | |
Schukat Electronic
from US$1.66
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$2.29
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now |
ECOPACK®: lead free and RoHS compliant |
Automotive Grade: compliance with AEC guidelines |
CMOS compatible input |
On-state open-load detection |
Off-state open-load detection |
Shorted load protection |
Undervoltage and overvoltage shutdown |
Protection against loss of ground |
Very low standby current |
Reverse battery protection |
Product Specifications |
---|
DS4068 High-side driver |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
Driver, High Side, 5.5V-36V, Ppak-5 | Newark Electronics |
DRIVER, HIGH SIDE, 5.5V-36V, PPAK-5 | element14 |
High-Side-Sw. 36V 6A PPak | Schukat Electronic |
PPACK 5 LEADS | Future Electronics |
MOSFET DRVR 6A 1-OUT Hi Side Non-Inv 5-Pin(4+Tab) PPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a VN750PTTR-E?
Additional datasheets, footprints and schematics for VN750PTTR-E are listed on our Part Details page. You can also find images and similar parts to VN750PTTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN750PTTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN750PTTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN750PTTR-E fall under?
The VN750PTTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN750PTTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN750PTTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN750PTTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN750PTTR-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for VN750PTTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN750PTTR-E often in real-time on the comparison pages.
What if I can't find stock of VN750PTTR-E?
You can fill out our help required form which you can use to request a quote for VN750PTTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.