Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | QFN |
No. of Pins | 8Pins |
Input Delay | 20ns |
Output Delay | 18ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
LEAD-FREE VERSION OF ISL6608IR, -40 TO + | RS |
MOSFET DRVR 4A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin QFN EP | Avnet America |
Mosfet Driver, -40 To 100Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 100DEG C | element14 |
High Voltage Synchronous Rectified Buck MOSFET Drivers, 8 Ld 3x3 QFN | Future Electronics |
Where can I find additional details, specifications and documents for a ISL6208IRZ?
Additional datasheets, footprints and schematics for ISL6208IRZ are listed on our Part Details page. You can also find images and similar parts to ISL6208IRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6208IRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6208IRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6208IRZ fall under?
The ISL6208IRZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL6208IRZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6208IRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6208IRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL6208IRZ have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISL6208IRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6208IRZ often in real-time on the comparison pages.
What if I can't find stock of ISL6208IRZ?
You can fill out our help required form which you can use to request a quote for ISL6208IRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.