Status: | Active |
---|---|
Series: | MCP14A0601 |
RoHS: | Compliant |
The MCP14A0601/2 devices are high-speed MOSFET drivers that are capable of providing up to 6.0 A of peak current while operating from a single 4.5 V to 18 V supply. There are two output configurations available; inverting (MCP14A0601) and noninverting (MCP14A0602). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for high switching frequency applications.
The MCP14A0601/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0601/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation.
These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200 V (MM).
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
No stock
|
Buy Now | |
Future Electronics
from US$1.23
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
Microchip Technology
from US$1.17
|
-
|
Buy Now | |
element14
from US$1.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Input Supply Voltage Operating Range: 4.5 V to 18 V |
Low Shoot-Through/Cross-Conduction Current in Output Stage |
High Capacitive Load Drive Capability: 2500 pF in 10 ns (typical) |
Short Delay Times: 22 ns (tD1), 22 ns (tD2) (typical) |
Low Supply Current: 375 μA (typical) |
Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current |
8-Lead MSOP |
8-Lead SOIC |
8-Lead 2 x 3 TDFN |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Inverting |
Peak Output Current (source, A) | 6 |
Peak Output Current (sink, A) | 6 |
Output Resistance (source, Ω) | 1.2 |
Output Resistance (sink, Ω) | 0.9 |
Propagation Delay tD1 (ns) | 22 |
Propagation Delay tD2 (ns) | 22 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 10 / 10 |
Capacitive Load Drive | 2500 pF in 10 ns |
Features | Low Input Threshold and Enable Pin |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
MCP14A0601 Series 18 V 6 A Surface Mount MOSFET Driver - TDFN-8 | Future Electronics |
Mosfet Driver, Low Side, Tdfn-8 | Newark Electronics |
6.0A SINGLE INVERTING MOSFET DRIVER 2X3 TDFN8 | Avnet America |
6.0A Single Inverting MOSFET Driver, 2x3 TDFN | Microchip Technology |
MOSFET DRIVER, LOW SIDE, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MCP14A0601T-E/MNY?
Additional datasheets, footprints and schematics for MCP14A0601T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP14A0601T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP14A0601T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP14A0601T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP14A0601T-E/MNY fall under?
The MCP14A0601T-E/MNY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MCP14A0601T-E/MNY when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP14A0601T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP14A0601T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP14A0601T-E/MNY have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MCP14A0601T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP14A0601T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP14A0601T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP14A0601T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.