Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.98
Driver Configuration | Full Bridge |
---|---|
Peak Output Current | 2.6A |
Supply Voltage Min | 9.5V |
Supply Voltage Max | 15V |
Driver Case Style | DIP |
No. of Pins | 20Pins |
Input Delay | 45ns |
Output Delay | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 4081 |
Device Type | Power |
Module Configuration | Full Bridge |
No. of Outputs | 4Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 2.5A |
Output Sink Current Min | 1300mA |
Output Source Current Min | 1400mA |
Output Voltage | 86.3V |
Supply Voltage Range | 9.5V to 15V |
Driver, Full Bridge, 4081, Dip20 | Newark Electronics |
DRIVER, FULL BRIDGE, 4081, DIP20 | element14 |
Intersil, HIP4081AIPZ | RS |
HIP4081 Series 15 V 2.5 A 530 mW Quad Output Mosfet Driver - PDIP-20 | Future Electronics |
MOSFET DRVR 2.5A 4-OUT Hi/Lo Side Full Brdg/Half Brdg Inv/Non-Inv 20-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a HIP4081AIPZ?
Additional datasheets, footprints and schematics for HIP4081AIPZ are listed on our Part Details page. You can also find images and similar parts to HIP4081AIPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP4081AIPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP4081AIPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP4081AIPZ fall under?
The HIP4081AIPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HIP4081AIPZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP4081AIPZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIP4081AIPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIP4081AIPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for HIP4081AIPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP4081AIPZ often in real-time on the comparison pages.
What if I can't find stock of HIP4081AIPZ?
You can fill out our help required form which you can use to request a quote for HIP4081AIPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.