Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Output Current | 1A |
---|---|
Supply Voltage Min | 10.8V |
Supply Voltage Max | 16.5V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 120ns |
Output Delay | 135ns |
RoHS Compliant | Yes |
ADAPTIVE - P MOSFET - DRIVER PB-FRE | Siliconix / Vishay SI9910DJ-E3 | RS Americas |
DRIVER, MOSFET, NON INVERTING, DIP-8 | Farnell |
Driver, Mosfet, 1A, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SI9910DJ-E3?
Additional datasheets, footprints and schematics for SI9910DJ-E3 are listed on our Part Details page. You can also find images and similar parts to SI9910DJ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI9910DJ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9910DJ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI9910DJ-E3 fall under?
The SI9910DJ-E3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to SI9910DJ-E3 when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI9910DJ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI9910DJ-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI9910DJ-E3 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for SI9910DJ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI9910DJ-E3 often in real-time on the comparison pages.
What if I can't find stock of SI9910DJ-E3?
You can fill out our help required form which you can use to request a quote for SI9910DJ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.