Status: | Active |
---|---|
Series: | STDRIVE601 |
RoHS: | Compliant |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.68
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
700
in stock
|
Buy Now | |
Avnet Silica
-
|
588
in stock
|
Buy Now | |
EBV Elektronik
-
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
-
|
Buy Now | |
Future Electronics
from US$1.47
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now |
High voltage rail up to 600 V |
Driver current capability: 200 mA source current @ 25 °C 350 mA sink current @ 25 °C |
200 mA source current @ 25 °C |
350 mA sink current @ 25 °C |
dV/dt transient immunity ±50 V/ns |
Gate driving voltage range from 9 V to 20 V |
Overall input-output propagation delay: 85 ns |
Matched propagation delay for all channels |
3.3 V, 5 V TTL/CMOS inputs with hysteresis |
Integrated bootstrap diodes |
Comparator for fast overcurrent protection |
Smart shutdown function |
Interlocking and deadtime function |
Dedicated Enable pin |
UVLO function on low-side and high-sides |
Product Specifications |
---|
DS12949 Triple half-bridge high-voltage gate driver |
Brochures |
---|
Power Management Guide |
Magazine Articles |
---|
Rugged 600V 3-Phase Gate Driver with Integrated Bootstrap Diode and Fast Overcurrent Protection Speeds Adoption of 3-Phase Motors |
MOSFET and IGBT Gate Driver 350mA 3-OUT Hi/Lo Side Non-Inv 28-Pin SOIC Tube | Avnet Silica |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
single-chip with three half-bridge gate drivers so-28 | Future Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a STDRIVE601?
Additional datasheets, footprints and schematics for STDRIVE601 are listed on our Part Details page. You can also find images and similar parts to STDRIVE601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STDRIVE601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STDRIVE601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STDRIVE601 fall under?
The STDRIVE601 is listed under Power Management > Gate Drivers > Multiple Channel Drivers.
Can I view similar or alternative parts?
You can view similar parts to STDRIVE601 when available in the Multiple Channel Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STDRIVE601 you can contact the distributor directly for product support, shipping queries etc.
Is the STDRIVE601 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STDRIVE601 have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for STDRIVE601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STDRIVE601 often in real-time on the comparison pages.
What if I can't find stock of STDRIVE601?
You can fill out our help required form which you can use to request a quote for STDRIVE601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.