Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 600mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 160ns |
Output Delay | 150ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2001 |
Device Type | MOSFET Driver |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Offset Voltage | 200V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 290mA |
Output Current + Max | 270mA |
Output Current - Max | 130mA |
Output Voltage | 220V |
Output Voltage Max | 20V |
Output Voltage Min | 10V |
Power Dissipation Pd | 1W |
Supply Voltage Range | 10V to 20V |
GATE DRIVER, IGBT, MOSFET, -40TO125DEG C | element14 |
Gate Driver, Igbt, Mosfet, -40To125Deg C | Newark Electronics |
IRS2001PBF, Dual MOSFET Power Driver 0.6A, 10 to 20 V, Non-Inverting, 8-Pin PDIP | Infineon IRS2001PBF | RS Americas |
Where can I find additional details, specifications and documents for a IRS2001PBF?
Additional datasheets, footprints and schematics for IRS2001PBF are listed on our Part Details page. You can also find images and similar parts to IRS2001PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2001PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2001PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2001PBF fall under?
The IRS2001PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2001PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2001PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2001PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2001PBF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for IRS2001PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2001PBF often in real-time on the comparison pages.
What if I can't find stock of IRS2001PBF?
You can fill out our help required form which you can use to request a quote for IRS2001PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.