L6399DTR Gate Drivers by STMicroelectronics

High voltage high and low-side driver


The L6399 is a high voltage device manufactured using BCD™ “offline” technology. It is a single- chip half bridge gate driver for N-channel power MOSFETs or IGBTs. The high-side (floating) section is designed to withstand a voltage rail up to 600 V. The logic inputs are CMOS/TTL compatible down to 3.3 V for easy microcontroller/DSP interfacing.

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Farnell
Farnell
from US$0.91
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.80
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.89
-
Buy Now
Logo for element14
element14
from US$0.91
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High voltage rail up to 600 V
dV/dt immunity ± 50 V/ns over full temperature range
Driver current capability: 290 mA source 430 mA sink
290 mA source
430 mA sink
Switching times 75/35 ns rise/fall with 1 nF load
3.3 V, 5 V TTL/CMOS inputs with hysteresis
Integrated bootstrap diode
Internal 320 ns deadtime
Interlocking function
Compact and simplified layout
Bill of material reduction
Flexible, easy and fast design

Alternative Descriptions

L6399 Series 20 V 430 mA High Voltage High and Low-Side Driver - SOIC-8 | Future Electronics
Mosfet/Igbt Driver, High/Low Side, Soic8 | Newark Electronics
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, SOIC8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L6399DTR?

Additional datasheets, footprints and schematics for L6399DTR are listed on our Part Details page. You can also find images and similar parts to L6399DTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L6399DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6399DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L6399DTR fall under?

The L6399DTR is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.

Can I view similar or alternative parts?

You can view similar parts to L6399DTR when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L6399DTR you can contact the distributor directly for product support, shipping queries etc.

Is the L6399DTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L6399DTR have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L6399DTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L6399DTR often in real-time on the comparison pages.

What if I can't find stock of L6399DTR?

You can fill out our help required form which you can use to request a quote for L6399DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay