Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 440mA |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | LQFP |
No. of Pins | 64Pins |
Input Delay | 25ns |
Output Delay | 25ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
SD6 Programmable Solenoid Controller 64-Pin LQFP EP Tray | Avnet America |
MOSFET DRIVER, HIGH & LOW SIDE, LQFP-64 | element14 |
Where can I find additional details, specifications and documents for a MC33816AE?
Additional datasheets, footprints and schematics for MC33816AE are listed on our Part Details page. You can also find images and similar parts to MC33816AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33816AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33816AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33816AE fall under?
The MC33816AE is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MC33816AE when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33816AE you can contact the distributor directly for product support, shipping queries etc.
Is the MC33816AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33816AE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MC33816AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33816AE often in real-time on the comparison pages.
What if I can't find stock of MC33816AE?
You can fill out our help required form which you can use to request a quote for MC33816AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.