DC / DC Inductorless Charge Pumps

Parts from DC / DC Inductorless Charge Pumps Category

Viewing page 1 of 12
1 to 20 of 239 parts currently displaying
TC7660EOA from Microchip
Microchip

DC-DC CHARGE PUMP, INVERTING, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Topology:Inverting RoHS Compliant: Yes

TC7660HEPA from Microchip
Microchip

IC, CHARGE PUMP, HIGH FREQ, 8DIP; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes

TC7660SEPA from Microchip
Microchip

DC-DC CHARGE PUMP, INVERTING, DIP-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Topology:Inverting; MSL:-RoHS Compliant: Yes

TPS60403QDBVRQ1 from Texas Instruments
Texas Instruments

CHARGE PUMP INVERTER, 5-SOT-23; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.25V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Topology:Inverting RoHS Compliant: Yes

LTC3246EMSE#PBF from Linear Technology
Linear Technology

DC-DC CHARGE PUMP, BUCK-BOOST, MSOP-16; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:38V; DC / DC Converter IC Case:MSOP; No. of Pins:16Pins; Output Current:500mA; Fixed Output Voltage Nom.:-; Topology:Buck-BoostRoHS Compliant: Yes

LTC3246IMSE#PBF from Linear Technology
Linear Technology

DC-DC CHARGE PUMP, BUCK-BOOST, MSOP-16; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:38V; DC / DC Converter IC Case:MSOP; No. of Pins:16Pins; Output Current:500mA; Fixed Output Voltage Nom.:-; Topology:Buck-BoostRoHS Compliant: Yes

LM2660MX/NOPB from Texas Instruments
Texas Instruments

DC-DC CHARGE PUMP, INVERTING, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-; Topology:Inverting RoHS Compliant: Yes

ICL7660SIBAZT. from Renesas
Renesas

Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:NSOIC; No. of Pins:8Pins; Output Current:45mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-12V; Topology:Inverting RoHS Compliant: Yes

REG710NA-5/3K from Texas Instruments
Texas Instruments

DC-DC CHARGE PUMP, BUCK/BOOST, SOT-23-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:30mA; Fixed Output Voltage Nom.:5V; Topology:Buck, Boost RoHS Compliant: Yes

TC7660CPA from Microchip
Microchip

DC-DC CHARGE PUMP, INVERTING, DIP-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Topology:Inverting; MSL:-RoHS Compliant: Yes

ICL7660CBAZ from Renesas
Renesas

VOLT CONVERTER, SMD, 7660, SOIC8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:45mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes

ICL7660CPAZ. from Renesas
Renesas

PB-FREE W/ANNEAL CMOS VOLTAGE CONVERTER 8 PDIP COM ROHS COMPLIANT: YES

ICL7660SCPAZ. from Renesas
Renesas

CMOS VOLTAGE CONVERTER, 8-DIP; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:45mA; Fixed Output Voltage Nom.:-; Topology:Doubler, Inverting RoHS Compliant: Yes

MAX1720EUTG. from On Semiconductor
On Semiconductor

Output Type:Adjustable; Input Voltage Min:1.15V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOP; No. of Pins:6Pins; Output Current:50mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-5.5V; Topology:Inverting RoHS Compliant: Yes

ICL7660ACPAZ. from Renesas
Renesas

PB-FREE W/ANNEAL CMOS VOLTAGE CONVERTER 8 PDIP COM ROHS COMPLIANT: YES

ICL7660CBAZA-T. from Renesas
Renesas

Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:NSOIC; No. of Pins:8Pins; Output Current:45mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-10V; Topology:Inverting RoHS Compliant: Yes

ICL7660CBAZA. from Renesas
Renesas

Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:NSOIC; No. of Pins:8Pins; Output Current:45mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-10V; Topology:Inverting RoHS Compliant: Yes

ICL7660SIPAZ. from Renesas
Renesas

PB-FREE W/ANNEAL CMOS VOLTAGE CONVERTER 8 PDIP ,IND ROHS COMPLIANT: YES

TC7660COA. from Microchip
Microchip

DC-DC CONVERTER ROHS COMPLIANT: YES

TC7662BEOA713. from Microchip
Microchip

Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:15V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:20A; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-15V; Product Range:-; MSL:- RoHS Compliant: Yes

See more parts featured in this category or return to DC / DC Power Management
Viewing page 1 of 12
1 to 20 of 239 parts currently displaying