LDO Voltage Regulators

Parts from LDO Voltage Regulators Category

Viewing page 1 of 225
1 to 20 of 4500 parts currently displaying
LDL212DR from Stmicroelectronics
Stmicroelectronics

LDO, ADJ, 1.18V-17.65V, 1.2A, SO-8; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.18V; Adjustable Output Voltage Max:17.65V; Output Current:1.2A; RoHS Compliant: Yes

ADP7158ACPZ-2.5-R7 from Analog Devices
Analog Devices

LDO, FIXED, 2.5V, 2A, LFCSP-10; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A RoHS Compliant: Yes

LDK715M33R from Stmicroelectronics
Stmicroelectronics

LDO, FIXED, 3.3V, 0.085A, SOT-23-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout RoHS Compliant: Yes

LDK715PU33R from Stmicroelectronics
Stmicroelectronics

LDO, FIXED, 3.3V, 0.085A, DFN-8; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout VoltageRoHS Compliant: Yes

LDL112D12R from Stmicroelectronics
Stmicroelectronics

LDO, FIXED, 1.2V, 1.2A, SO-8; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.2A; Dropout Voltage RoHS Compliant: Yes

MIC47100YMME-TR from Microchip
Microchip

LDO VOLT REG, 1A, 0.8V-2V, MSOP-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:2V; Output Current:1A; Dropout RoHS Compliant: Yes

MIC49150YMM from Microchip
Microchip

LDO, ADJ, 0.9V TO 5V, 1.5A, SOP-8; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1.5A RoHS Compliant: Yes

MIC94355-4YMT-T5 from Microchip
Microchip

LDO REGULATOR; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:100mV; LDO RoHS Compliant: Yes

BU11TD3WG-GTR from Rohm

LDO, FIXED, 1.1V, 0.2A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

BU23TD2WNVX-TL from Rohm

LDO, FIXED, 2.3V, 0.2A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

BU33SD5WG-TR from Rohm

LDO, FIXED, 3.3V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

BU33TD2WNVX-TL from Rohm

LDO, FIXED, 3.3V, 0.2A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

MIC5203-5.0YM5-TR from Microchip
Microchip

LDO, 0.3VDO, 0.08A, 5V, 4%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout RoHS Compliant: Yes

MIC5207-5.0YM5-TR from Microchip
Microchip

LDO, 0.165VDO, 0.18A, 5V, 3%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout RoHS Compliant: Yes

REG1117-5 from Texas Instruments
Texas Instruments

LDO VOLTAGE REGULATOR, 5V, 0.8A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA RoHS Compliant: Yes

TL5209DR from Texas Instruments
Texas Instruments

ADJUSTABLE LDO VOLTAGE REGULATOR, 2.5V TO 6.5V 0.5A 8-SOIC; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:6.5V RoHS Compliant: Yes

MCP1725-ADJE/MC from Microchip
Microchip

IC, LDO, 500MA, ADJ, 8DFN; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:500mA; Dropout RoHS Compliant: Yes

MCP1725-3002E/SN from Microchip
Microchip

Fixed LDO Voltage Regulator, 2.3V to 6V, 210mV Dropout, 3Vout, 500mAout, SOIC-8 RoHS Compliant: Yes

MCP1725-3302E/MC from Microchip
Microchip

Fixed LDO Voltage Regulator, 2.3V to 6V, 210mV Dropout, 3.3Vout, 500mAout, DFN-8 RoHS Compliant: Yes

MCP1726-1202E/SN from Microchip
Microchip

Fixed LDO Voltage Regulator, 2.3V to 6V, 220mV Dropout, 1.2Vout, 1Aout, SOIC-8 RoHS Compliant: Yes

See more parts featured in this category or return to Voltage Regulators
Viewing page 1 of 225
1 to 20 of 4500 parts currently displaying