Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 2.5V |
Adjustable Output Voltage Max | 6.5V |
Output Current | 500mA |
Dropout Voltage Vdo | 350mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 6.5V |
Output Voltage Min | 2.5V |
Primary Input Voltage | 16V |
Texas Instruments,TL5209DR,IC,LDO | RS |
REGULATOR, LDO, ADJ, 500MA, SOIC-8 | element14 |
500-mA, 16-V, adjustable low-dropout voltage regulator with reverse voltage protection | Texas Instruments |
Regulator, Ldo, Adj, 500Ma, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL5209DR?
Additional datasheets, footprints and schematics for TL5209DR are listed on our Part Details page. You can also find images and similar parts to TL5209DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL5209DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL5209DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL5209DR fall under?
The TL5209DR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TL5209DR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL5209DR you can contact the distributor directly for product support, shipping queries etc.
Is the TL5209DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL5209DR have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Texas Instruments have stock available or on a lead time for TL5209DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL5209DR often in real-time on the comparison pages.
What if I can't find stock of TL5209DR?
You can fill out our help required form which you can use to request a quote for TL5209DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.