Status: | Active |
---|---|
Series: | MIC47100 |
RoHS: | Compliant |
The MIC47100 is a high speed, low VIN LDO capable of delivering up to 1A and designed to take advantage of point-of-load applications that use multiple supply rails to generate a low-voltage, high-current power supply. The MIC47100 is stable with only a 1µF ceramic output capacitor and is available in a thermally enhanced, making it an optimal solution for board-constrained applications.
The MIC47100 has an NMOS output stage offering very low output impedance. The NMOS output stage offers a unique ability to respond very quickly to sudden load changes such as that required by a microprocessor, DSP, or FPGA. The MIC47100 consumes little quiescent current and therefore can be used for driving the core voltages of mobile processors, post regulating a core DC/DC converter in any portable device.
The MIC47100 is available in fixed and adjustable output voltages in the ePad MSOP-8 package with an operating junction temperature range of -40°C to +125°C.
Prices starting from US$1.44
Input Supply: 1.0V to 3.6V |
Bias Supply: 2.3V to 5.5V |
0.8V to 2.0V output voltage range |
High bandwidth: very fast transient response |
PSRR >50dB at 100kHz |
Stable with a 1µF ceramic output capacitor |
Low dropout voltage of 80mV at 1A |
±1.5% initial accuracy |
±2% over temperature |
Logic level enable input |
UVLO on both supply voltages for easy turn-on |
ePad MSOP-8: small form factor power package |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 1000 |
Rated IOUT | 1000 |
VIN Min (V) | 1 |
VIN Max (V) | 3.6 |
VOUT (V) | 0.8, 1.0, 1.2, Adj |
Voltage Drop Typ (mV) | 80 |
IGND Typ (µA) | 350 |
Tol Typ % | ±5 |
PSRR 1 kHz (dB) | 80 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.68 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
1A High Speed, Low Vin Ldo 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip MIC47100YMME-TR | Newark Electronics |
MIC47100 Series 0.8 - 2 V ADJ Output 1 A SMT High Speed LDO Regulator - MSOP-8EP | Future Electronics |
LDO Regulator Pos 0.8V to 2V 1A 8-Pin MSOP EP T/R | Avnet America |
LDO VOLT REG, 1A, 0.8V-2V, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a MIC47100YMME-TR?
Additional datasheets, footprints and schematics for MIC47100YMME-TR are listed on our Part Details page. You can also find images and similar parts to MIC47100YMME-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC47100YMME-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC47100YMME-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC47100YMME-TR fall under?
The MIC47100YMME-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC47100YMME-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC47100YMME-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC47100YMME-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC47100YMME-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC47100YMME-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC47100YMME-TR often in real-time on the comparison pages.
What if I can't find stock of MIC47100YMME-TR?
You can fill out our help required form which you can use to request a quote for MIC47100YMME-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.