LDO Voltage Regulators
Parts from LDO Voltage Regulators Category
Fixed LDO Voltage Regulator, 2.3V to 6V, 178mV Dropout, 2.5Vout, 250mAout, TO-92-3 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.3V to 6V, 178mV Dropout, 1.2Vout, 200mAout, SOT-23-3 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.7V to 13.2V, 330mV Dropout, 1.2Vout, 200mAout, SOT-23A-3 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.7V to 16V, 750mV Dropout, 2.5Vout, 250mAout, SOT-23A-3 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.7V to 16V, 625mV Dropout, 3Vout, 250mAout, SOT-89-3 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.7V to 16V, 525mV Dropout, 3.3Vout, 250mAout, SOT-89-3 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.1V to 6V, 210mV Dropout, 2.5Vout, 500mAout, SOT-223-3 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.3V to 6V, 330mV Dropout, 1.2Vout, 1.5Aout, TO-220-3 RoHS Compliant: Yes
LDO VOLTAGE REG, 3.3V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
LDO VOLTAGE REG, 3.3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
LDO VOLTAGE REG, 5V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
LDO VOLTAGE REG, 5V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V 50mA 8-SOIC; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V RoHS Compliant: Yes
LDO, FIXED, 3.3V, 0.08A, SC-70-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.7V to 6V, 350mV Dropout, 2.5Vout, 500mAout, SOT-223-3 RoHS Compliant: Yes
LDO, FIXED, 3.3V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes
LDO, FIXED, 5V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; No. of Pins:3PinsRoHS Compliant: Yes