LDO Voltage Regulators
Parts from LDO Voltage Regulators Category
LDO, FIXED, 2.5V, 0.15A, VDFN-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; MSL:- RoHS Compliant: Yes
LDO, FIXED, 3.3V, 0.2A, DFN-8; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes
LDO, FIXED, 5V, 0.2A, DFN-8; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; No. of Pins:8Pins RoHS Compliant: Yes
LDO, FIXED, 3.3V, 0.2A, DFN-8; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes
LDO, FIXED, 5V, 0.2A, DFN-8; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; No. of Pins:8Pins RoHS Compliant: Yes
LDO, FIXED, 5V, 0.2A, MSOP-8; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; No. of Pins:8Pins RoHS Compliant: Yes
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V TO 5V 1A DFN-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V RoHS Compliant: Yes
LDO, FIXED, -12V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-26V; Input Voltage Max:-6V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:3Pins RoHS Compliant: Yes
Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout Voltage Vdo:130mV; Product Range:- RoHS Compliant: Yes
Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout Voltage Vdo:130mV; Product Range:- RoHS Compliant: Yes
Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.5V; Output Current:2A; Dropout Voltage Vdo:125mV; Product Range:-RoHS Compliant: Yes
Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.3V; Output Current:2A; Dropout Voltage Vdo:115mV; Product Range:-RoHS Compliant: Yes
Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.5V; Output Current:500mA; Dropout Voltage Vdo:90mV RoHS Compliant: Yes
Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.7V; Adjustable Output Voltage Max:29.5V; Output Current:100mA; Dropout Voltage Vdo:160mV RoHS Compliant: Yes
Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:2V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Output Type:Fixed; Input Voltage Min:12.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:350mA; Dropout Voltage Vdo:300mV; No. of Pins:3Pins RoHS Compliant: Yes
Output Type:Fixed; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage Vdo:150mV; No. of Pins:6Pins RoHS Compliant: Yes
Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:1.5A; Dropout Voltage Vdo:60mV RoHS Compliant: Yes
Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage Vdo:600mV; No. of Pins:5Pins RoHS Compliant: Yes
Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage Vdo:200mV; No. of Pins:5Pins RoHS Compliant: Yes