LDO Voltage Regulators
Parts from LDO Voltage Regulators Category
Fixed LDO Voltage Regulator, 2.3V to 6V, 220mV Dropout, 3.3Vout, 1Aout, DFN-8 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.3V to 6V, 330mV Dropout, 3.3Vout, 1.5Aout, DFN-8 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2V to 10V, 1.03V Dropout, 1.2Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2V to 10V, 1.03V Dropout, 1.2Vout, 300mAout, SOT-23-5 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.1V to 6V, 210mV Dropout, 1.2Vout, 500mAout, SOT-223-3 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.3V to 6V, 250mV Dropout, 1.2Vout, 1Aout, SOT-223-3 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.3V to 6V, 250mV Dropout, 2.5Vout, 1Aout, SOT-223-3 RoHS Compliant: Yes
Fixed LDO Voltage Regulator, 2.3V to 6V, 330mV Dropout, 3.3Vout, 1.5Aout, TO-263-5 RoHS Compliant: Yes
LDO, FIXED, 3V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; No. of Pins:3PinsRoHS Compliant: Yes
LDO, FIXED, 3.3V, 0.5A, TO-220-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; MSL:- RoHS Compliant: Yes
IC, LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
SYNCHRONOUS BUCK CONTROLLER, 20-TSSOP; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:28V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:25A RoHS Compliant: Yes
LDO, ADJ, 1.25V TO 5.5V, 0.2A, TDFN-6; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:200mA;RoHS Compliant: Yes
LDO, FIXED, 5V, 0.05A, MSOP-8; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:28V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
LDO, FIXED, 3V, 0.5A, NSOIC-8; Output Type:Fixed; Input Voltage Min:3.3V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:28V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes
LDO, FIXED, 1.2V, 0.15A, VDFN-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; MSL:- RoHS Compliant: Yes
LDO, FIXED, 3.3V, 0.15A, VDFN-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; MSL:- RoHS Compliant: Yes
LDO, FIXED, 4.2V, 0.1A, VDFN-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; MSL:- RoHS Compliant: Yes
LDO, FIXED, 1.8V, 0.38A, VDFN-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; MSL:- RoHS Compliant: Yes