Voltage Regulators

Voltage regulators are electrical devices that generate or maintain a power source’s output voltage. They ensure that the voltages are within an acceptable range. Even if there are input voltage changes, voltage regulators allow the output voltage to stay constant. These devices help eliminate power fluctuations, which can sometimes fry your devices.

Voltage regulators are integrated circuits used in laptops, computers, wristwatches, smartphones, and other gadgets that require an efficient power supply. They protect these products from damage and ensure maximum performance.

Voltage regulators utilize negative feedback control loops and simple feed-forward designs. They may also have electronic components or electromechanical mechanisms. Some designs allow the device to act as regulators for one or more AC/DC voltages. AC voltage stabilizers include electromechanical regulators, coil-rotation AC voltage regulators, and constant-voltage transformers or ferroresonant regulators.

DC voltage stabilizers use shunt or series regulators.

Types of Voltage Regulators

There are two main types of voltage regulators: switching voltage and linear voltage.

  • Switching voltage regulators are those used for switching series devices on and off. The output voltages they generate are higher than those of the input voltage. These voltage regulators are efficient because of their switched off or fully conducting characteristic. Thus, they do not waste power. The three types of switching voltage regulators are inverter, step up, and step down voltage regulators.
  • Linear voltage regulators are voltage dividers. These were the ones originally used for power supplies. Linear voltage regulators have varying resistance according to load, and this result to a constant output voltage. Unlike the switching voltage regulators, they waste a significant amount of power. There are five types of linear voltage regulators: fixed output, negative adjustable, positive adjustable, floating, and tracking.

Category Selection

View Parts from Category

Parts from Voltage Regulators Category

Viewing page 1 of 416
1 to 20 of 8314 parts currently displaying
RT6204GSP from Richtek
Richtek

DC/DC CONV, SYNC BUCK, 350KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:5.2V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; MSL:- RoHS Compliant: Yes

MIC2605YML-TR from Microchip
Microchip

DC-DC CONV, BOOST, 1.2MHZ, MLF-8; Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:5V; OutputRoHS Compliant: Yes

RT6242AHGQUF from Richtek
Richtek

DC/DC CONV, SYNC BUCK, 700KHZ, UQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:16Pins; Output Current:12A RoHS Compliant: Yes

RT6242BHGQUF from Richtek
Richtek

DC/DC CONV, SYNC BUCK, 700KHZ, UQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:16Pins; Output Current:12A RoHS Compliant: Yes

BD9G101G-TR from Rohm
Rohm

DC/DC CONV, BUCK, 1.7MHZ, SSOP-6; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SSOP; No. of Pins:6Pins; Output Current:500mA; Output Voltage Min:1V RoHS Compliant: Yes

Maxim Integrated Products

DC/DC CONV, BUCK, 85DEG C, WLP-6; Topology:Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLP; No. of Pins:6Pins; Output Current:700mA; Output Voltage Min:700mV RoHS Compliant: Yes

Maxim Integrated Products

DC/DC CONV, BUCK, 85DEG C, WLP-6; Topology:Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLP; No. of Pins:6Pins; Output Current:700mA; Output Voltage Min:700mV RoHS Compliant: Yes

Maxim Integrated Products

DC/DC CONV, BUCK, 85DEG C, WLP-6; Topology:Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLP; No. of Pins:6Pins; Output Current:700mA; Output Voltage Min:700mV RoHS Compliant: Yes

TPS54418ARTET from Texas Instruments
Texas Instruments

DC/DC CONV, SYNC BUCK, 2MHZ, WQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:4A; Product Range:- RoHS Compliant: Yes

TPS61071DDCR from Texas Instruments
Texas Instruments

SYNCHRONOUS BOOST CONVERTER, SOT-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA RoHS Compliant: Yes

MAX17502GATB+T from Maxim Integrated Products
Maxim Integrated Products

DC/DC CONV, SYNC BUCK, 600KHZ, TDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TDFN; No. of Pins:10Pins; Output Current:1A; MSL:- RoHS Compliant: Yes

IR3856MTRPBF from Infineon
Infineon

INTEGRATED DC-DC POL CONVERTERS; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

A6984TR from Stmicroelectronics
Stmicroelectronics

DC/DC CONV, SYNC BUCK, 600KHZ, VFDFPN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFPN; No. of Pins:10Pins; Output Current:400mA; RoHS Compliant: Yes

MCP1603T-ADJI/OS from Microchip
Microchip

SYNCHRONOUS BUCK REGULATOR, TSOT-5, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT; No. of Pins:5Pins; Output Current:500mA RoHS Compliant: Yes

ISL9104AIRUAZ-T7A from Renesas

DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:µTDFN; No. of Pins:6Pins; Output Current:500mA; Output Voltage Max:6VRoHS Compliant: Yes

LM5002MAX/NOPB from Texas Instruments
Texas Instruments

DC/DC CONV, BOOST/FLYBACK/SEPIC, SOIC-8; Topology:Boost, Flyback, SEPIC; Input Voltage Min:3.1V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Product Range:-RoHS Compliant: Yes

Renesas

Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TDFN; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:600mV; Output Voltage Max:5.5VRoHS Compliant: Yes

LM2574DW-ADJR2G. from On Semiconductor
On Semiconductor

Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSOIC; No. of Pins:16Pins; Output Current:500mA; Output Voltage Min:1.23V; Output Voltage Max:37V RoHS Compliant: Yes

MIC28514T-E/PHA from Microchip
Microchip

DC/DC CONV, SYNC BUCK, 800KHZ, VQFN-32; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:5A; MSL:- RoHS Compliant: Yes

MIC28515T-E/PHA from Microchip
Microchip

DC/DC CONV, SYNC BUCK, 800KHZ, VQFN-32; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:32Pins; Output Current:5A RoHS Compliant: Yes

See more parts featured in this category or return to Power Management ICs - PMIC
Viewing page 1 of 416
1 to 20 of 8314 parts currently displaying