Status: | Active |
---|---|
Series: | MAX38643 |
RoHS: | Unknown |
Extends Battery Life 330nA Ultra-Low Quiescent Supply Current 5nA Shutdown Current 96% Peak Efficiency and over 88% at 10µA |
330nA Ultra-Low Quiescent Supply Current |
5nA Shutdown Current |
96% Peak Efficiency and over 88% at 10µA |
Easy to Use – Addresses Popular Operation 1.8V to 5.5V Input Range Single Resistor-Adjustable VOUT from 0.7V to 3.3V (A-Option) Preprogrammed VOUT from 0.5V to 5.0V (B-Option) ±1.75% Output Voltage Accuracy Up to 175mA/350mA/700mA Load Current |
1.8V to 5.5V Input Range |
Single Resistor-Adjustable VOUT from 0.7V to 3.3V (A-Option) |
Preprogrammed VOUT from 0.5V to 5.0V (B-Option) |
±1.75% Output Voltage Accuracy |
Up to 175mA/350mA/700mA Load Current |
Protects System in Multiple Use Cases Reverse-Current Blocking in Shutdown Optional Active Discharge Feature |
Reverse-Current Blocking in Shutdown |
Optional Active Discharge Feature |
Reduces Size and Increases Reliability -40°C to +85°C Temperature Range 2mm x 2mm, 6-pin µDFN Package 1.42mm x 0.89mm, 0.4mm Pitch 6-pin (2 x 3) WLP |
-40°C to +85°C Temperature Range |
2mm x 2mm, 6-pin µDFN Package |
1.42mm x 0.89mm, 0.4mm Pitch 6-pin (2 x 3) WLP |
VIN (V) (min) | 1.8 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.7 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.7 |
Switch Type | Internal |
Preset VOUT (V) | 0.5V to 5V |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.00033 |
# DC-DC Outputs | 1 |
Design Tools | EE-Sim |
Package/Pins | THIN WLP/6UDFN-CU/6 |
BudgetaryPrice (See Notes) | 0.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WLP |
No. of Pins | 6Pins |
Output Current | 700mA |
Output Voltage Min | 700mV |
RoHS Compliant | Yes |
Tiny 300nA nanoPower Buck conv | Analog Devices |
Dc/Dc Conv, Buck, 85Deg C, Wlp-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX38643AENT+ ?
Additional datasheets, footprints and schematics for MAX38643AENT+ are listed on our Part Details page. You can also find images and similar parts to MAX38643AENT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX38643AENT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX38643AENT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX38643AENT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX38643AENT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX38643AENT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX38643AENT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX38643AENT+ often in real-time on the comparison pages.
What if I can't find stock of MAX38643AENT+ ?
You can fill out our help required form which you can use to request a quote for MAX38643AENT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.