Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | UQFN |
No. of Pins | 16Pins |
Output Current | 12A |
RoHS Compliant | Yes |
Dc/Dc Conv, Sync Buck, 700Khz, Uqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a RT6242AHGQUF?
Additional datasheets, footprints and schematics for RT6242AHGQUF are listed on our Part Details page. You can also find images and similar parts to RT6242AHGQUF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT6242AHGQUF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT6242AHGQUF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT6242AHGQUF fall under?
The RT6242AHGQUF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to RT6242AHGQUF when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT6242AHGQUF you can contact the distributor directly for product support, shipping queries etc.
Is the RT6242AHGQUF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RT6242AHGQUF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RT6242AHGQUF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT6242AHGQUF often in real-time on the comparison pages.
What if I can't find stock of RT6242AHGQUF?
You can fill out our help required form which you can use to request a quote for RT6242AHGQUF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.