Linear Voltage Regulators
Parts from Linear Voltage Regulators Category

LINEAR VOLTREG REG, 9V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTREG REG, 5V, 0.5A, TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTREG REG, 12V, 0.5A, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR 5V TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:35V; Product Range:LM340 Voltage Regulators RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1A, 37V, 4-SOT-223; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:- RoHS Compliant: Yes

IC, LINEAR VOLTAGE REGULATOR; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

LINEAR VOLTREG REG, 15V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

LDO, FIXED, 12V, 0.5A, 0 TO 125DEG C; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators RoHS Compliant: Yes
Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:250mV; Adjustable Output Voltage Max:1.52V; Input Voltage Min:4.5V; Input Voltage Max:25V; Product Range:-; Output Current:90A; Output Type:Adjustable; No. of Pins:32Pins RoHS Compliant: Yes
Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:4.5V; Input Voltage Max:25V; Product Range:-; Output Current:75A; Output Type:Adjustable; No. of Pins:40Pins RoHS Compliant: Yes
Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:4.5V; Input Voltage Max:25V; Product Range:-; Output Current:120A; Output Type:Adjustable; No. of Pins:48Pins RoHS Compliant: Yes

Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:500mA; Output Type:Fixed; No. of Pins:3Pins RoHS Compliant: Yes
Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current:1A; Output Type:Fixed; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 500mA Linear Voltage Regulators; Output Current:500mA; Output Type:Fixed RoHS Compliant: Yes

V REG +12V, SMD, 78L12, SOT-89-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

VOLT REG, 8V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, 12V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, 12V, 0.1A, 0 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, 15V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, 24V, 0.1A, 0 TO 125DEG C ROHS COMPLIANT: YES