| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.04
| Output Type | Adjustable |
|---|---|
| Input Voltage Min | 4.2V |
| Input Voltage Max | 40V |
| Fixed Output Voltage Nom. | - |
| Adjustable Output Voltage Min | 1.2V |
| Adjustable Output Voltage Max | 37V |
| Output Current | 1A |
| Linear Regulator Case Style | SOT-223 |
| No. of Pins | 4Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Base Number | 317 |
| No. of Outputs | 1Outputs |
| Operating Temperature Range | 0°C to +125°C |
| Output Current Max | 1.5A |
| Output Voltage Adjustable Range | 1.2V to 37V |
| Output Voltage Max | 37V |
| Output Voltage Min | 1.2V |
| Primary Input Voltage | 40V |
| Supply Voltage Min | 3V |
| Termination Type | Surface Mount Device |
| Voltage Regulator Type | Adjustable Positive |
| LM317EMP/NOPB, Linear Volt Regulators | RS |
| V REG, 1A, 0.02%, 1.2-37V, 4SOT223 | element14 |
| IC: voltage regulator | TME |
| V Reg, 1A, 0.02%, 1.2-37V, 4Sot223 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM317EMP/NOPB?
Additional datasheets, footprints and schematics for LM317EMP/NOPB are listed on our Part Details page. You can also find images and similar parts to LM317EMP/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317EMP/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317EMP/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317EMP/NOPB fall under?
The LM317EMP/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317EMP/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317EMP/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM317EMP/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317EMP/NOPB have stock available?
Authorised distributors including RS, element14, Chip One Stop, TME and Ozdisan have stock available or on a lead time for LM317EMP/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317EMP/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM317EMP/NOPB?
You can fill out our help required form which you can use to request a quote for LM317EMP/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.