ISL95855HRTZ. Power Management ICs - PMIC by Renesas Electronics

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.41

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$8.41
488
in stock
Buy Now
Logo for Avnet America
Avnet America
-
0
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
0
in stock
Buy Now
Buy Now

Specifications

Input Voltage Min 4.5V
Input Voltage Max 25V
Output Current 120A
Output Type Adjustable
No. of Pins 48Pins
RoHS Compliant Yes

Last 6 months Inventory & Pricing History



Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL95855HRTZ.?

Additional datasheets, footprints and schematics for ISL95855HRTZ. are listed on our Part Details page. You can also find images and similar parts to ISL95855HRTZ. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL95855HRTZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95855HRTZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL95855HRTZ. fall under?

The ISL95855HRTZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to ISL95855HRTZ. when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95855HRTZ. you can contact the distributor directly for product support, shipping queries etc.

Is the ISL95855HRTZ. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL95855HRTZ. have stock available?

Authorised distributors including Chip One Stop, Avnet America and Avnet Silica have stock available or on a lead time for ISL95855HRTZ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL95855HRTZ. often in real-time on the comparison pages.

What if I can't find stock of ISL95855HRTZ.?

You can fill out our help required form which you can use to request a quote for ISL95855HRTZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.