| Status: | Active |
|---|---|
| Series: | MC78M |
| RoHS: | Compliant |
Prices starting from US$0.12
| Distributor | Stock | ||
|---|---|---|---|
|
Avnet America
from US$0.12
|
37,500
in stock
|
Buy Now |
|
RS
from US$0.22
|
8,350
in stock
|
Buy Now |
|
Newark Electronics
from US$0.33
|
5,092
in stock
|
Buy Now |
|
element14
from US$0.26
|
5,092
in stock
|
Buy Now |
|
Farnell
from US$0.25
|
5,092
in stock
|
Buy Now |
|
Chip One Stop
from US$0.23
|
589
in stock
|
Buy Now |
|
Future Electronics
from US$0.14
|
0
in stock
|
Buy Now |
|
TME
from US$0.22
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.35
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.36
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| No External Components Required |
| Internal Thermal Overload Protection |
| Internal Short Circuit Current Limiting |
| Output Transistor Safe-Area Compensation |
| MC78M00A High Accuracy ( +/-2%) Available for 5.0 V, 8.0 V, 12 V and 15 V |
| Pb-Free Packages are Available* |
| Description | MC78M, Vout: 5.0 V; TJ = -40°C to +125°C |
|---|---|
| Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
| Output | Single |
| Polarity | Positive |
| VO (V) | 5 |
| IO Typ (A) | 0.5 |
| VI Min (V) | 7 |
| VI Max (V) | 35 |
| VDO Typ (V) | 2 |
| Iq Typ (mA) | 3.2 |
| PSRR (dB) | 80 |
| Noise (µVrms) | 40 |
| Enable | No |
| PowerGood | No |
| Package Type | DPAK-3 |
| Linear Voltage Regulator, 500 mA, 5 to 24 V, High PSRR, Positive Vout: 5.0 V | Avnet America |
| NCV78M05BDTRKG, ANA 500MA 5V VREG | RS |
| Linear Volt Reg, Aec-Q100, 5V, To-252-3 Rohs Compliant: Yes |Onsemi NCV78M05BDTRKG | Newark Electronics |
| LINEAR VOLT REG, AEC-Q100, 5V, TO-252-3 | element14 |
| NCV78M00 Series 500 mA 5 V Fixed Output SMT LDO Voltage Regulator -TO-252 | Future Electronics |
| IC: voltage regulator | TME |
| NCV78M05BDTRKG, SINGLE LINEAR VOLTAGE REGULATOR, 700MA 5 V, 3-PIN DPAK | RS Americas |
Where can I find additional details, specifications and documents for a NCV78M05BDTRKG?
Additional datasheets, footprints and schematics for NCV78M05BDTRKG are listed on our Part Details page. You can also find images and similar parts to NCV78M05BDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV78M05BDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV78M05BDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV78M05BDTRKG fall under?
The NCV78M05BDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV78M05BDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV78M05BDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV78M05BDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV78M05BDTRKG have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCV78M05BDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV78M05BDTRKG often in real-time on the comparison pages.
What if I can't find stock of NCV78M05BDTRKG?
You can fill out our help required form which you can use to request a quote for NCV78M05BDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.