| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Adjustable Output Voltage Min | 250mV |
|---|---|
| Adjustable Output Voltage Max | 1.52V |
| Input Voltage Min | 4.5V |
| Input Voltage Max | 25V |
| Output Current | 90A |
| Output Type | Adjustable |
| No. of Pins | 32Pins |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ISL95853IRZ.?
Additional datasheets, footprints and schematics for ISL95853IRZ. are listed on our Part Details page. You can also find images and similar parts to ISL95853IRZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL95853IRZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95853IRZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL95853IRZ. fall under?
The ISL95853IRZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ISL95853IRZ. when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95853IRZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL95853IRZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL95853IRZ. have stock available?
Authorised distributors including Flip Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL95853IRZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL95853IRZ. often in real-time on the comparison pages.
What if I can't find stock of ISL95853IRZ.?
You can fill out our help required form which you can use to request a quote for ISL95853IRZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.