| Status: | Unknown |
|---|---|
| Series: | 7815 Voltage Regulators |
| RoHS: | Unknown |
Prices starting from US$0.08
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.14
|
22,905
in stock
|
Buy Now |
|
element14
from US$0.17
|
19,514
in stock
|
Buy Now |
|
Farnell
from US$0.17
|
19,514
in stock
|
Buy Now |
|
Avnet America
from US$0.12
|
17,500
in stock
|
Buy Now |
|
Micros
from US$0.36
|
2,378
in stock
|
Buy Now |
|
TME
from US$0.08
|
2,111
in stock
|
Buy Now |
|
Ozdisan
from US$0.14
|
632
in stock
|
Buy Now |
|
RS
from US$0.23
|
150
in stock
|
Buy Now |
|
EBV Elektronik
-
|
130,000
in stock
|
Buy Now |
|
Avnet Silica
-
|
77,500
in stock
|
Buy Now |
|
Future Electronics
from US$0.12
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.27
|
0
in stock
|
Buy Now |
| Buy Now |
| Output Type | Fixed |
|---|---|
| Input Voltage Min | 23V |
| Input Voltage Max | 35V |
| Fixed Output Voltage Nom. | 15V |
| Adjustable Output Voltage Min | - |
| Adjustable Output Voltage Max | - |
| Output Current | 100mA |
| Linear Regulator Case Style | SOT-89 |
| No. of Pins | 3Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | 7815 Voltage Regulators |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (17-Dec-2015) |
| RoHS Phthalates Compliant | Yes |
| No. of Outputs | 1Outputs |
| Operating Temperature Range | -40°C to +125°C |
| Output Voltage Nom. | 15V |
| Primary Input Voltage | 23V |
| Linear Volt Reg, 15V, 0.1A, Sot-89-3 | Newark Electronics |
| LINEAR VOLTREG REG, 15V, 0.1A, SOT-89-3 | element14 |
| Linear Voltage Regulator, Fixed, 23 V to 35 Vin, 15 Vout, SOT-89-3 | Avnet America |
| tandard Regulator Pos 15V 0.1A 4-Pin(3+Tab) SOT-89 | Micros |
| IC: voltage regulator | TME |
| Voltage Regulator 15V 0.1A SOT89 | RS |
| L78L Series 15 V 100 mA Fixed Surface Mount Voltage Regulator - SOT-89 | Future Electronics |
| L78L15ABUTR, SINGLE LINEAR VOLTAGE REGULATOR, 100MA 15 V, 3-PIN SOT-89 | RS Americas |
Where can I find additional details, specifications and documents for a L78L15ABUTR?
Additional datasheets, footprints and schematics for L78L15ABUTR are listed on our Part Details page. You can also find images and similar parts to L78L15ABUTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L15ABUTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L15ABUTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L15ABUTR fall under?
The L78L15ABUTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L15ABUTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L15ABUTR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L15ABUTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L15ABUTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Micros have stock available or on a lead time for L78L15ABUTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L15ABUTR often in real-time on the comparison pages.
What if I can't find stock of L78L15ABUTR?
You can fill out our help required form which you can use to request a quote for L78L15ABUTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.