Linear Voltage Regulators
Parts from Linear Voltage Regulators Category
VOLT REG, FIXED, 6V, 0.5A, 0 TO 150DEG C ROHS COMPLIANT: YES
VOLT REG, 9V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES
VOLT REG, 12V, 1.5A, 0 TO 125DEG C ROHS COMPLIANT: YES
VOLT REG, -8V, 1.5A, 0 TO 150DEG C ROHS COMPLIANT: YES
IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output Type:Adjustable; RoHS Compliant: Yes
VOLTAGE REGULATOR 37V, 1.5A, D2-PAK; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-37V; Input Voltage Min:-40V; Input Voltage Max:-3V; Product Range:-; Output Current:1.5A; MSL:- RoHS Compliant: Yes
Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output Type:Adjustable; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:100mA; Output Type:Adjustable; No. of Pins:8Pins RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 5V, 1A, TO-220; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 5V, 1A, TO-220; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 15V, 1A, TO-220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, FIXED, 5V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes
NEGATIVE VOLTAGE REGULATOR, -5V, TO-92; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 5V, 1A, D-PAK-4; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes