| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.0019
| Distributor | Stock | ||
|---|---|---|---|
|
Avnet America
from US$0.07
|
20,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.07
|
4,441
in stock
|
Buy Now |
|
element14
from US$0.09
|
3,793
in stock
|
Buy Now |
|
Farnell
from US$0.09
|
3,793
in stock
|
Buy Now |
|
TME
from US$0.07
|
75
in stock
|
Buy Now |
|
Avnet Silica
-
|
46,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.07
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.20
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0019
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
| Buy Now |
| RoHS Compliant | YES |
|---|
| Linear Voltage Regulator, Adjustable, up to 35V Input, 100mA Out, TO-92-3 | Avnet America |
| Linear Volt Reg, 15V, 0.1A, To-92-3 | Newark Electronics |
| IC: voltage regulator | TME |
| L78L Series 100 mA 15 V Positive Voltage LDO Regulator Through Hole - TO-92 | Future Electronics |
| L78L15ABZ-AP, SINGLE LINEAR VOLTAGE REGULATOR, 100MA 15 V, 3-PIN TO-92 | RS Americas |
Where can I find additional details, specifications and documents for a L78L15ABZ-AP?
Additional datasheets, footprints and schematics for L78L15ABZ-AP are listed on our Part Details page. You can also find images and similar parts to L78L15ABZ-AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L15ABZ-AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L15ABZ-AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L15ABZ-AP fall under?
The L78L15ABZ-AP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L15ABZ-AP when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L15ABZ-AP you can contact the distributor directly for product support, shipping queries etc.
Is the L78L15ABZ-AP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L78L15ABZ-AP have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and TME have stock available or on a lead time for L78L15ABZ-AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L15ABZ-AP often in real-time on the comparison pages.
What if I can't find stock of L78L15ABZ-AP?
You can fill out our help required form which you can use to request a quote for L78L15ABZ-AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.