| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.08
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$0.08
|
2,806
in stock
|
Buy Now |
|
element14
from US$0.10
|
2,585
in stock
|
Buy Now |
|
Farnell
from US$0.10
|
2,585
in stock
|
Buy Now |
|
Avnet Silica
-
|
10,000
in stock
|
Buy Now |
|
EBV Elektronik
-
|
7,500
in stock
|
Buy Now |
|
Newark Electronics
from US$0.12
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.08
|
0
in stock
|
Buy Now |
| Buy Now |
| RoHS Compliant | YES |
|---|
| IC: voltage regulator | TME |
| Standard Regulator Pos 12V 0.1A 8-Pin SO N T/R | Avnet Silica |
| Volt Reg, 12V, 0.1A, 0 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics L78L12CD13TR | Newark Electronics |
Where can I find additional details, specifications and documents for a L78L12CD13TR?
Additional datasheets, footprints and schematics for L78L12CD13TR are listed on our Part Details page. You can also find images and similar parts to L78L12CD13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L12CD13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L12CD13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L12CD13TR fall under?
The L78L12CD13TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L12CD13TR when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L12CD13TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L12CD13TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L78L12CD13TR have stock available?
Authorised distributors including TME, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for L78L12CD13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L12CD13TR often in real-time on the comparison pages.
What if I can't find stock of L78L12CD13TR?
You can fill out our help required form which you can use to request a quote for L78L12CD13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.