Status: | Active |
---|---|
Series: | MIC2605 |
RoHS: | Compliant |
The MIC2605/6 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2605/6's internal 40V/0.5A switch and Schottky diode, allowing it to power large loads in a tiny footprint.
The MIC2605/6 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2605/6 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source.
The MIC2605/6 has an operating junction temperature range of -40°C to +125°C.
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
1,241
in stock
|
Buy Now | |
Microchip Technology
from US$1.07
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
1,241
in stock
|
Buy Now | |
element14
from US$1.17
|
1,241
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
-
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide input voltage range: 4.5V to 20V |
Output voltage adjustable to 40V |
0.5A (min) / 0.8A(typ) switch current and Schottky diode |
MIC2605 operates at 1.2MHz |
MIC2606 operates at 2MHz |
Programmable soft start |
Stable with small size ceramic capacitors |
High efficiency |
Low input and output ripple |
<10µA shutdown current |
UVLO |
Output over-voltage and over-temperature protection |
-40°C to +125°C junction temperature range |
Regulator Type | Step Up (Boost) |
---|---|
Switching Frequency (kHz) | 1200 |
Input Voltage Range Min | 4.5 |
Input Voltage Range Max | 20 |
Output Current | 800 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 5 |
Vout Max (V) | 40 |
Quiescent Current (mA) typ | 4.2 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0.8 |
Automotive Qualified | No |
SHUTDOWN Current (µA) (Typ) | 0.08 |
Vfb (V) | 1.25 |
Synchronous Rectifier | No |
Duty Cycle Max (%) | 85 |
Pins | Packaging | 8 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0109 |
Shipping Weight (kg) | 0.339227 |
Lead Count | 8 |
Package Type | VDFN |
Package Width or Size | 2x2x0.9mm |
Soldering Composition | NiPdAu |
0.5A 1.2 MHz Wide Input Range Boost Regulator w/ Integrated Schottky | Microchip Technology |
Dc-Dc Conv, Boost, 1.2Mhz, Mlf-8 | Newark Electronics |
DC-DC CONV, BOOST, 1.2MHZ, MLF-8 | element14 |
MIC2605 Series 20 V 1.2 MHz 500 mA PWM DC/DC Boost Switching Regulator - MLF-8 | Future Electronics |
Conv DC-DC Single Step Up 4.5V to 20V 8-Pin MLF EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2605YML-TR?
Additional datasheets, footprints and schematics for MIC2605YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC2605YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2605YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2605YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2605YML-TR fall under?
The MIC2605YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2605YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2605YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2605YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2605YML-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC2605YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2605YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2605YML-TR?
You can fill out our help required form which you can use to request a quote for MIC2605YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.