Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
CoreStaff
from US$0.70
|
48,000
in stock
|
Buy Now | |
element14
from US$0.81
|
28,534
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
21,421
in stock
|
Buy Now | |
Farnell
from US$0.77
|
21,421
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
4,252
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
1,853
in stock
|
Buy Now | |
Rutronik
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High and Wide Input Range (VCC=6V~42V) |
45V/800mΩ Internal Power MOSFET |
1.5MHz Fixed Operating Frequency |
Feedback Pin Voltage 0.75V±1.5% |
Internal compensated |
Internal Over Current protection, Under Voltage Locked Out, Thermal shutdown |
0μA Shutdown Supply Current |
6-Lead SOT-23 package(SSOP6) |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 6 |
Vin1(Max.)[V] | 42 |
Vout1(Min.)[V] | 1 |
Vout1(Max.)[V] | 29.4 |
Iout1(Max.)[A] | 0.5 |
SW frequency(Max.)[MHz] | 1.7 |
EN | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BD9G101G Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
BD9G101G Reference Circuits and Bomlist |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
IC, SWITCHING REG, 1.5MHZ, SSOP-6 | element14 |
Dc/Dc Conv, Buck, 1.7Mhz, Ssop-6 | Newark Electronics |
BD9G101 Series 1.7 MHz 500 mA Simple Step-down Switching Regulator - SSOP-6 | Future Electronics |
IC: PMIC | Transfer Multisort Elektronik |
DC-DC 42V 0.5A D SSOP6 SMD | Rutronik |
Buck Converter,Adj,0.5A,SSOP6 | RS |
Conv DC-DC Single Step Down 6V to 42V 6-Pin SSOP Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD9G101G-TR?
Additional datasheets, footprints and schematics for BD9G101G-TR are listed on our Part Details page. You can also find images and similar parts to BD9G101G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9G101G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9G101G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9G101G-TR fall under?
The BD9G101G-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9G101G-TR when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9G101G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD9G101G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9G101G-TR have stock available?
Authorised distributors including CoreStaff, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for BD9G101G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9G101G-TR often in real-time on the comparison pages.
What if I can't find stock of BD9G101G-TR?
You can fill out our help required form which you can use to request a quote for BD9G101G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.